Cincinnati Sub-Zero Products BenchtopTest Chamber ZPB-8

Description
Save Floor Space - Expandable for Future Test Applications Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model is designed for multiple use cases, offering flexbility and the ability to test more product in the same workspace. The chamber may be used in a variety of configurations: Standard benchtop model, placed on existing table top. Single chamber with optional cart provides storage for test equipment on the supplied shelf, saving space. Stacked chamber configuration with the optional cart, saves floors space, doubling test capacity in the same footprint. Run two different tests in separate chambers without taking up additional space in your lab. The EZT-570 Touch Screen Controller includes a 7” (18 cm) or optional 10” (25 cm) touch screen and the latest in test chamber programming for ease of use. With CSZ EZT-570 controller, users can program, trend chart, datalog, and download their files. Other features are included such as product control, remote control from PC or wireless device, receive email/text message alarms and more.
Request a Quote Datasheet
Description
Save Floor Space - Expandable for Future Test Applications Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model is designed for multiple use cases, offering flexbility and the ability to test more product in the same workspace. The chamber may be used in a variety of configurations: Standard benchtop model, placed on existing table top. Single chamber with optional cart provides storage for test equipment on the supplied shelf, saving space. Stacked chamber configuration with the optional cart, saves floors space, doubling test capacity in the same footprint. Run two different tests in separate chambers without taking up additional space in your lab. The EZT-570 Touch Screen Controller includes a 7” (18 cm) or optional 10” (25 cm) touch screen and the latest in test chamber programming for ease of use. With CSZ EZT-570 controller, users can program, trend chart, datalog, and download their files. Other features are included such as product control, remote control from PC or wireless device, receive email/text message alarms and more.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BenchtopTest Chamber - ZPB-8 - Cincinnati Sub-Zero Products
Cincinnati, OH, United States
BenchtopTest Chamber
ZPB-8
BenchtopTest Chamber ZPB-8
Save Floor Space - Expandable for Future Test Applications Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model is designed for multiple use cases, offering flexbility and the ability to test more product in the same workspace. The chamber may be used in a variety of configurations: Standard benchtop model, placed on existing table top. Single chamber with optional cart provides storage for test equipment on the supplied shelf, saving space. Stacked chamber configuration with the optional cart, saves floors space, doubling test capacity in the same footprint. Run two different tests in separate chambers without taking up additional space in your lab. The EZT-570 Touch Screen Controller includes a 7” (18 cm) or optional 10” (25 cm) touch screen and the latest in test chamber programming for ease of use. With CSZ EZT-570 controller, users can program, trend chart, datalog, and download their files. Other features are included such as product control, remote control from PC or wireless device, receive email/text message alarms and more.

Save Floor Space - Expandable for Future Test Applications

Our new 8 cu. ft. benchtop test chamber is ideal for the most common testing applications, available as temperature only unit or temperature and humidity chamber. This particular model is designed for multiple use cases, offering flexbility and the ability to test more product in the same workspace.
The chamber may be used in a variety of configurations:

  1. Standard benchtop model, placed on existing table top.
  2. Single chamber with optional cart provides storage for test equipment on the supplied shelf, saving space.
  3. Stacked chamber configuration with the optional cart, saves floors space, doubling test capacity in the same footprint. Run two different tests in separate chambers without taking up additional space in your lab.

The EZT-570 Touch Screen Controller includes a 7” (18 cm) or optional 10” (25 cm) touch screen and the latest in test chamber programming for ease of use. With CSZ EZT-570 controller, users can program, trend chart, datalog, and download their files. Other features are included such as product control, remote control from PC or wireless device, receive email/text message alarms and more.

Supplier's Site Datasheet

Technical Specifications

  Cincinnati Sub-Zero Products
Product Category Environmental Test Chambers and Rooms
Product Number ZPB-8
Product Name BenchtopTest Chamber
Type Environmental Stability
Configuration Benchtop
Parameters Temperature; Humidity
Features Alarm; Humidity Control; Programmable; Logger
Temperature Control Heating; Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Compact Temperature Humidity Chamber - MC-3-.33-.33 - Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity
Features Humidity Control; Programmable
View Details
Environmental Test Chambers - Z-Plus Tundra - ZP-64-15-SCT/WC - Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity (optional feature)
Features Alarm; Humidity Control (optional feature); Programmable; Logger; Recorder (optional feature); Shelves
View Details
Altitude Test Chamber - CA-32-7.5-7.5 - Cincinnati Sub-Zero Products
Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity; Vacuum
Features Alarm; Humidity Control (optional feature); Programmable; Recorder (optional feature); Windows; Running Time Meter
View Details
Environmental Test Chambers - Z-Plus Tundra - ZP-16-10-SCT/WC - Cincinnati Sub-Zero Products
Specs
Configuration Floor
Parameters Temperature; Humidity (optional feature)
Features Alarm; Humidity Control (optional feature); Programmable; Logger; Recorder (optional feature); Shelves
View Details