CSZ's Z-Plus Environmental Test Chambers are designed for ease-of-use, reliability and performance. These chambers may be used for basic thermal cycling testing to accelerated cycling with a variety of sizes and performance packages.
| Cincinnati Sub-Zero Products | |
|---|---|
| Product Category | Environmental Test Chambers and Rooms |
| Product Number | ZP(HP)-8-3.5-3.5-SC/AC* |
| Product Name | Environmental Test Chambers - High Performance Model |
| Configuration | Floor |
| Parameters | Temperature; Humidity (optional feature) |
| Features | Alarm; Humidity Control (optional feature); Programmable; Logger; Recorder (optional feature); Shelves |
| Temperature Control | Heating; Cooling |
| Temperature Range | -73 to 190 C (-99 to 374 F) |