Our Altitude Test Chambers combine temperature and altitude with optional humidity to test basic components or subassemblies designed for use in a variety of industries. With CSZ altitude test chambers, you can control the temperature environment for testing while simulating various altitudes from site level to 40,000 feet (141 Torr). Altitude testing may be continued without temperature control up to 200,000 feet (.169 Torr). This same chamber may also be used for humidity testing (site level only).
| Cincinnati Sub-Zero Products | |
|---|---|
| Product Category | Environmental Test Chambers and Rooms |
| Product Number | CA-32-7.5-7.5 |
| Product Name | Altitude Test Chamber |
| Configuration | Floor |
| Parameters | Temperature; Humidity; Vacuum |
| Features | Alarm; Humidity Control (optional feature); Programmable; Recorder (optional feature); Windows; Running Time Meter |
| Temperature Control | Heating; Cooling |
| Temperature Range | -68 to 190 C (-90 to 374 F) |