Cincinnati Sub-Zero Products Freezer Rooms BioStore®

Description
Ideal for large capacity storage to replace upright freezers with a single unit. As the need for vaccines and pharmaceuticals rise worldwide, CSZ BioStore® ultra-cold freezer rooms offer an ideal solution for customers with bulk cold storage needs. These freezer rooms address cold storage concerns of reliably storing material at consistently low temperatures. Ideal for the storage of vaccines, pharmaceutical, genetic material (DNA), donor tissues, and allografts for surgical transplantation. The BioStore freezer rooms contain individual freezer compartments with temperatures from -75°C up to -40°C (-103°F to -40°F). The compartments are cooled by external and redundant conditioning units to protect critical samples also offering less maintenance and energy savings as opposed to multiple individual freezers. These freezer rooms are comprised of an entry room of 2-8°C and -20°C storage room with multiple freezer compartments (10, 20 or more). This is ideal for large capacity storage to replace multiple upright freezers and cold chambers with a single room. These rooms include the CSZ EZT-570s Touch Screen Controller which offers a 7” (18 cm) or optional 10” (25 cm) touch screen and the latest in test chamber programming for ease of use. Comes standard with data logging, data file access via memory stick or PC, Ethernet control and monitoring, alarm notification via email or phone text message, data file backup, full system security and more.
Request a Quote
Description
Ideal for large capacity storage to replace upright freezers with a single unit. As the need for vaccines and pharmaceuticals rise worldwide, CSZ BioStore® ultra-cold freezer rooms offer an ideal solution for customers with bulk cold storage needs. These freezer rooms address cold storage concerns of reliably storing material at consistently low temperatures. Ideal for the storage of vaccines, pharmaceutical, genetic material (DNA), donor tissues, and allografts for surgical transplantation. The BioStore freezer rooms contain individual freezer compartments with temperatures from -75°C up to -40°C (-103°F to -40°F). The compartments are cooled by external and redundant conditioning units to protect critical samples also offering less maintenance and energy savings as opposed to multiple individual freezers. These freezer rooms are comprised of an entry room of 2-8°C and -20°C storage room with multiple freezer compartments (10, 20 or more). This is ideal for large capacity storage to replace multiple upright freezers and cold chambers with a single room. These rooms include the CSZ EZT-570s Touch Screen Controller which offers a 7” (18 cm) or optional 10” (25 cm) touch screen and the latest in test chamber programming for ease of use. Comes standard with data logging, data file access via memory stick or PC, Ethernet control and monitoring, alarm notification via email or phone text message, data file backup, full system security and more.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Freezer Rooms - BioStore® - Cincinnati Sub-Zero Products
Cincinnati, OH, United States
Freezer Rooms
BioStore®
Freezer Rooms BioStore®
Ideal for large capacity storage to replace upright freezers with a single unit. As the need for vaccines and pharmaceuticals rise worldwide, CSZ BioStore® ultra-cold freezer rooms offer an ideal solution for customers with bulk cold storage needs. These freezer rooms address cold storage concerns of reliably storing material at consistently low temperatures. Ideal for the storage of vaccines, pharmaceutical, genetic material (DNA), donor tissues, and allografts for surgical transplantation. The BioStore freezer rooms contain individual freezer compartments with temperatures from -75°C up to -40°C (-103°F to -40°F). The compartments are cooled by external and redundant conditioning units to protect critical samples also offering less maintenance and energy savings as opposed to multiple individual freezers. These freezer rooms are comprised of an entry room of 2-8°C and -20°C storage room with multiple freezer compartments (10, 20 or more). This is ideal for large capacity storage to replace multiple upright freezers and cold chambers with a single room. These rooms include the CSZ EZT-570s Touch Screen Controller which offers a 7” (18 cm) or optional 10” (25 cm) touch screen and the latest in test chamber programming for ease of use. Comes standard with data logging, data file access via memory stick or PC, Ethernet control and monitoring, alarm notification via email or phone text message, data file backup, full system security and more.

Ideal for large capacity storage to replace upright freezers with a single unit.

As the need for vaccines and pharmaceuticals rise worldwide, CSZ BioStore® ultra-cold freezer rooms offer an ideal solution for customers with bulk cold storage needs. These freezer rooms address cold storage concerns of reliably storing material at consistently low temperatures. Ideal for the storage of vaccines, pharmaceutical, genetic material (DNA), donor tissues, and allografts for surgical transplantation. The BioStore freezer rooms contain individual freezer compartments with temperatures from -75°C up to -40°C (-103°F to -40°F). The compartments are cooled by external and redundant conditioning units to protect critical samples also offering less maintenance and energy savings as opposed to multiple individual freezers. These freezer rooms are comprised of an entry room of 2-8°C and -20°C storage room with multiple freezer compartments (10, 20 or more). This is ideal for large capacity storage to replace multiple upright freezers and cold chambers with a single room.
These rooms include the CSZ EZT-570s Touch Screen Controller which offers a 7” (18 cm) or optional 10” (25 cm) touch screen and the latest in test chamber programming for ease of use. Comes standard with data logging, data file access via memory stick or PC, Ethernet control and monitoring, alarm notification via email or phone text message, data file backup, full system security and more.

Supplier's Site

Technical Specifications

  Cincinnati Sub-Zero Products
Product Category Refrigerators and Freezers (industrial)
Product Number BioStore®
Product Name Freezer Rooms
Configuration Freezer
Unlock Full Specs
to access all available technical data

Similar Products

V Series Ultra Low Temperature Freezers - V-11-105-105 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Chest
Height 47 inch (1194 mm)
View Details
T Series Ultra Low Temperature Freezers - T-37-6-6 - Cincinnati Sub-Zero Products
Specs
Configuration Freezer
Unit Style Chest
Height 64 inch (1626 mm)
View Details