As the need for vaccines and pharmaceuticals rise worldwide, CSZ BioStore® ultra-cold freezer rooms offer an ideal solution for customers with bulk cold storage needs. These freezer rooms address cold storage concerns of reliably storing material at consistently low temperatures. Ideal for the storage of vaccines, pharmaceutical, genetic material (DNA), donor tissues, and allografts for surgical transplantation. The BioStore freezer rooms contain individual freezer compartments with temperatures from -75°C up to -40°C (-103°F to -40°F). The compartments are cooled by external and redundant conditioning units to protect critical samples also offering less maintenance and energy savings as opposed to multiple individual freezers. These freezer rooms are comprised of an entry room of 2-8°C and -20°C storage room with multiple freezer compartments (10, 20 or more). This is ideal for large capacity storage to replace multiple upright freezers and cold chambers with a single room.
These rooms include the CSZ EZT-570s Touch Screen Controller which offers a 7” (18 cm) or optional 10” (25 cm) touch screen and the latest in test chamber programming for ease of use. Comes standard with data logging, data file access via memory stick or PC, Ethernet control and monitoring, alarm notification via email or phone text message, data file backup, full system security and more.
| Cincinnati Sub-Zero Products | |
|---|---|
| Product Category | Refrigerators and Freezers (industrial) |
| Product Number | BioStore® |
| Product Name | Freezer Rooms |