Our Vibration test chambers offer rapid temperature change rates with combined temperature, humidity, and/or vibration environments. All models are designed for compatibility with your choice of electrodynamic or mechanical vibration systems. While each model is manufactured to standard designs, they may also be custom engineered to meet a wide range of stringent test requirements.
Cincinnati Sub-Zero Products | |
---|---|
Product Category | Environmental Test Chambers and Rooms |
Product Number | AV-33-7.5-7.5 |
Product Name | Vibration Test Chamber |
Configuration | Floor |
Parameters | Temperature; Humidity; Vibration |
Features | Alarm; Humidity Control; Programmable; Lights; Windows; Running Time Meter |
Temperature Control | Heating; Cooling |
Temperature Range | -68 to 190 C (-90 to 374 F) |