Walk-In stability chambers are used to test and store a wide range of products in specific temperature and/or humidity conditions. Applications include, but are not limited to, shelf life testing, stability testing, pharmaceutical, packaging, life science, biomedical storage, research, and more.
| Cincinnati Sub-Zero Products | |
|---|---|
| Product Category | Environmental Test Chambers and Rooms |
| Product Number | 1152 ft^3 |
| Product Name | Stability Walk-In Chambers |
| Type | Environmental Stability |
| Configuration | Walk-In |
| Parameters | Temperature; Humidity |
| Features | Alarm; Humidity Control; Programmable; Lights; Windows |
| Temperature Control | Heating; Cooling |