CinchSeal Rotary Shaft Seals 9700 Series

Description
The 9700 split seal is machined out of stainless steel and all internal parts meet USDA standards for indirect food contact. These stainless steel split mechanical seals are recommended for all other industries such as food and cheese processing, spices and flavorings, pharmaceutical, and chemical that require stainless steel due to caustic wash downs and sanitary requirements. All seal parts are designed split to make installation and conversions on mixing equipment a cinch. Many large mixers, blenders, and dryers can be easily converted from mechanical packing to the 9700 series rotary shaft seal. Because of its design, we can provide this seal at a very economical price range for a quick return on investment. It can be easily disassembled for batch or weekly cleaning. Low-cost rebuild kits for sanitation requirements. The all metal design gives many years of reliable and continuous service.
Datasheet
Description
The 9700 split seal is machined out of stainless steel and all internal parts meet USDA standards for indirect food contact. These stainless steel split mechanical seals are recommended for all other industries such as food and cheese processing, spices and flavorings, pharmaceutical, and chemical that require stainless steel due to caustic wash downs and sanitary requirements. All seal parts are designed split to make installation and conversions on mixing equipment a cinch. Many large mixers, blenders, and dryers can be easily converted from mechanical packing to the 9700 series rotary shaft seal. Because of its design, we can provide this seal at a very economical price range for a quick return on investment. It can be easily disassembled for batch or weekly cleaning. Low-cost rebuild kits for sanitation requirements. The all metal design gives many years of reliable and continuous service.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Shaft Seals - 9700 Series - CinchSeal
Mount Laurel, NJ, United States
Rotary Shaft Seals
9700 Series
Rotary Shaft Seals 9700 Series
The 9700 split seal is machined out of stainless steel and all internal parts meet USDA standards for indirect food contact. These stainless steel split mechanical seals are recommended for all other industries such as food and cheese processing, spices and flavorings, pharmaceutical, and chemical that require stainless steel due to caustic wash downs and sanitary requirements. All seal parts are designed split to make installation and conversions on mixing equipment a cinch. Many large mixers, blenders, and dryers can be easily converted from mechanical packing to the 9700 series rotary shaft seal. Because of its design, we can provide this seal at a very economical price range for a quick return on investment. It can be easily disassembled for batch or weekly cleaning. Low-cost rebuild kits for sanitation requirements. The all metal design gives many years of reliable and continuous service.

The 9700 split seal is machined out of stainless steel and all internal parts meet USDA standards for indirect food contact. These stainless steel split mechanical seals are recommended for all other industries such as food and cheese processing, spices and flavorings, pharmaceutical, and chemical that require stainless steel due to caustic wash downs and sanitary requirements. All seal parts are designed split to make installation and conversions on mixing equipment a cinch.

Many large mixers, blenders, and dryers can be easily converted from mechanical packing to the 9700 series rotary shaft seal. Because of its design, we can provide this seal at a very economical price range for a quick return on investment.

  • It can be easily disassembled for batch or weekly cleaning.
  • Low-cost rebuild kits for sanitation requirements.
  • The all metal design gives many years of reliable and continuous service.
Supplier's Site Datasheet

Technical Specifications

  CinchSeal
Product Category Mechanical Seals
Product Number 9700 Series
Product Name Rotary Shaft Seals
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Specialized Mounting Split Seal
Seal Configuration Face-to-Face
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Seals - CEFILAC GPA® - Technetics Group
Specs
Seal Application Pump; Agitator or Mixer; Mining, Paper, Food, Energy
Rubbing Speed 2950 ft/min (1499 cm/sec)
Operating Pressure 218 psi (153 m H2O)
View Details
Pneumatic Valve Rebuild Kit / Seal Kit - 155231310 - Radwell International
Specs
Seal Application Gas Seal (Spiral Groove Seal)
View Details
Mechanical Shaft Seal - Dairy Seal - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Single Cartridge Mechanical Seal - ZLR-1100 - EnviroPump and Seal, Inc.
Specs
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Multi-spring
View Details