CinchSeal Rotary Shaft Seals 7800 Series

Description
The newly designed 7800 Series CinchSeal® for screw conveyors, shaft handling equipment, and other bulk handling equipment are made out of 316 Stainless Steel to handle dry and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is a requirement. Standard Features Zero Maintenance due to unique self adjusting design Manufactured out of 316 Stainless Steel to handle caustic wash downs Consumes 30% less power than rope packing Will not damage or undercut shafts tops product loss and premature bearing failure Seals dust and Vapors Designed for C.E.M.A. screw conveyor and bulk handling equipment, the 7800 series is a self-adjusting seal. Temperature ranges –50˚F/45.55˚C to 400˚F/204˚C Bolting pattern will accomodate flange mounted bearings Designed with linear shaft seal qualities, it can handle linear shaft growth and axial runout Purge with air, 5 to 8 psig above vessel pressure, or silicone grease
Datasheet
Description
The newly designed 7800 Series CinchSeal® for screw conveyors, shaft handling equipment, and other bulk handling equipment are made out of 316 Stainless Steel to handle dry and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is a requirement. Standard Features Zero Maintenance due to unique self adjusting design Manufactured out of 316 Stainless Steel to handle caustic wash downs Consumes 30% less power than rope packing Will not damage or undercut shafts tops product loss and premature bearing failure Seals dust and Vapors Designed for C.E.M.A. screw conveyor and bulk handling equipment, the 7800 series is a self-adjusting seal. Temperature ranges –50˚F/45.55˚C to 400˚F/204˚C Bolting pattern will accomodate flange mounted bearings Designed with linear shaft seal qualities, it can handle linear shaft growth and axial runout Purge with air, 5 to 8 psig above vessel pressure, or silicone grease
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Shaft Seals - 7800 Series - CinchSeal
Mount Laurel, NJ, United States
Rotary Shaft Seals
7800 Series
Rotary Shaft Seals 7800 Series
The newly designed 7800 Series CinchSeal® for screw conveyors, shaft handling equipment, and other bulk handling equipment are made out of 316 Stainless Steel to handle dry and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is a requirement. Standard Features Zero Maintenance due to unique self adjusting design Manufactured out of 316 Stainless Steel to handle caustic wash downs Consumes 30% less power than rope packing Will not damage or undercut shafts tops product loss and premature bearing failure Seals dust and Vapors Designed for C.E.M.A. screw conveyor and bulk handling equipment, the 7800 series is a self-adjusting seal. Temperature ranges –50˚F/45.55˚C to 400˚F/204˚C Bolting pattern will accomodate flange mounted bearings Designed with linear shaft seal qualities, it can handle linear shaft growth and axial runout Purge with air, 5 to 8 psig above vessel pressure, or silicone grease

The newly designed 7800 Series CinchSeal® for screw conveyors, shaft handling equipment, and other bulk handling equipment are made out of 316 Stainless Steel to handle dry and slurry products in the food service, pharmaceutical and chemical industries where stainless steel is a requirement.

Standard Features

  • Zero Maintenance due to unique self adjusting design
  • Manufactured out of 316 Stainless Steel to handle caustic wash downs
  • Consumes 30% less power than rope packing
  • Will not damage or undercut shafts tops product loss and premature bearing failure
  • Seals dust and Vapors
  • Designed for C.E.M.A. screw conveyor and bulk handling equipment, the 7800 series is a self-adjusting seal.
  • Temperature ranges –50˚F/45.55˚C to 400˚F/204˚C
  • Bolting pattern will accomodate flange mounted bearings
  • Designed with linear shaft seal qualities, it can handle linear shaft growth and axial runout
  • Purge with air, 5 to 8 psig above vessel pressure, or silicone grease
Supplier's Site Datasheet

Technical Specifications

  CinchSeal
Product Category Mechanical Seals
Product Number 7800 Series
Product Name Rotary Shaft Seals
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge
Seal Configuration Face-to-Face
Seal Application Agitator or Mixer
Unlock Full Specs
to access all available technical data

Similar Products

Customized Dynamic Sealing Solutions -  - Technetics Group
Specs
Seal Design Metal Bellows; Elastomeric Bellows
Seal Application Pump; Cryogenic Seal; Racing, Nuclear, Industrial, Aerospace, Medical
Rubbing Speed 19600 ft/min (9957 cm/sec)
View Details
Mechanical Shaft Seal - Dairy Seal - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Double Cartridge Mechanical Seal - ZLR-1200 - EnviroPump and Seal, Inc.
Specs
Mechanical Seal Type Double
Seal Design Metal Bellows
Spring Element Multi-spring
View Details