CinchSeal Rotary Shaft Seals 7500 Series

Description
Our 7500 Series CinchSeals are designed for zero maintenance due to the unique self adjusting design. These are ideal for screw conveyors, bucket elevators, and similar bulk solid applications. The 7500 Series consumes 30% less power than packing seals and will not undercut shafts. Fully assembled and possessing a rugged modular design, our 7500 Series will not leak to foul bearings or contaminate processing areas. Designed for C.E.M.A. screw conveyor and bulk handling equipment Temperature ranges -50F to 400F Designed to accommodate repair kits Bolting pattern will accommodate flange mounted bearings The housing is machined out of Anodized Aluminum Designed to handle linear shaft growth, and 1/4” total radial shaft runout Purge with air, 5 to 8 psi above vessel pressure, or silicone grease. Zero maintenance due to unique self adjusting design
Datasheet
Description
Our 7500 Series CinchSeals are designed for zero maintenance due to the unique self adjusting design. These are ideal for screw conveyors, bucket elevators, and similar bulk solid applications. The 7500 Series consumes 30% less power than packing seals and will not undercut shafts. Fully assembled and possessing a rugged modular design, our 7500 Series will not leak to foul bearings or contaminate processing areas. Designed for C.E.M.A. screw conveyor and bulk handling equipment Temperature ranges -50F to 400F Designed to accommodate repair kits Bolting pattern will accommodate flange mounted bearings The housing is machined out of Anodized Aluminum Designed to handle linear shaft growth, and 1/4” total radial shaft runout Purge with air, 5 to 8 psi above vessel pressure, or silicone grease. Zero maintenance due to unique self adjusting design
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Shaft Seals - 7500 Series - CinchSeal
Mount Laurel, NJ, United States
Rotary Shaft Seals
7500 Series
Rotary Shaft Seals 7500 Series
Our 7500 Series CinchSeals are designed for zero maintenance due to the unique self adjusting design. These are ideal for screw conveyors, bucket elevators, and similar bulk solid applications. The 7500 Series consumes 30% less power than packing seals and will not undercut shafts. Fully assembled and possessing a rugged modular design, our 7500 Series will not leak to foul bearings or contaminate processing areas. Designed for C.E.M.A. screw conveyor and bulk handling equipment Temperature ranges -50F to 400F Designed to accommodate repair kits Bolting pattern will accommodate flange mounted bearings The housing is machined out of Anodized Aluminum Designed to handle linear shaft growth, and 1/4” total radial shaft runout Purge with air, 5 to 8 psi above vessel pressure, or silicone grease. Zero maintenance due to unique self adjusting design

Our 7500 Series CinchSeals are designed for zero maintenance due to the unique self adjusting design. These are ideal for screw conveyors, bucket elevators, and similar bulk solid applications.

The 7500 Series consumes 30% less power than packing seals and will not undercut shafts. Fully assembled and possessing a rugged modular design, our 7500 Series will not leak to foul bearings or contaminate processing areas.

  • Designed for C.E.M.A. screw conveyor and bulk handling equipment
  • Temperature ranges -50F to 400F
  • Designed to accommodate repair kits
  • Bolting pattern will accommodate flange mounted bearings
  • The housing is machined out of Anodized Aluminum
  • Designed to handle linear shaft growth, and 1/4” total radial shaft runout
  • Purge with air, 5 to 8 psi above vessel pressure, or silicone grease.
  • Zero maintenance due to unique self adjusting design
Supplier's Site Datasheet

Technical Specifications

  CinchSeal
Product Category Mechanical Seals
Product Number 7500 Series
Product Name Rotary Shaft Seals
Mechanical Seal Type Double
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge
Seal Configuration Face-to-Face
Seal Application Agitator or Mixer
Unlock Full Specs
to access all available technical data

Similar Products

Segmented Circumferential Seals - QUALISEAL - Technetics Group
Specs
Spring Element Single Spring
Seal Application Gas Seal (Spiral Groove Seal); Aerospace, Industrial
Features Balanced
View Details
Seal SET - EADS-F-D50-80P - Festo Corporation
Specs
Operating Temperature -13 to 140 F (-25 to 60 C)
View Details
Mechanical Shaft Seal - Dairy Seal - Woodex MECO Industries
Specs
Mechanical Seal Type Single
Seal Design Elastomeric Bellows
Specialized Mounting Cartridge; Split Seal
View Details
Single Cartridge Mechanical Seal - ZLR-1100 - EnviroPump and Seal, Inc.
Specs
Mechanical Seal Type Single
Seal Design Pusher
Spring Element Multi-spring
View Details