CIE AV Solutions Conn, Banana, Plug, 15A, Screw, 30Vdc; Gender Clever Little Box CLB-JL-8158

Description
CONN, BANANA, PLUG, 15A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 15A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 15A, Screw, 30Vdc; Gender Clever Little Box - 74AC8530 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Screw, 30Vdc; Gender Clever Little Box
74AC8530
Conn, Banana, Plug, 15A, Screw, 30Vdc; Gender Clever Little Box 74AC8530
CONN, BANANA, PLUG, 15A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 15A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC8530
Product Name Conn, Banana, Plug, 15A, Screw, 30Vdc; Gender Clever Little Box
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Bulkhead Jack - 190422 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A54200-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Surface Mount
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details