CIE AV Solutions Conn, Banana, Jack, 5A, Screw, 30Vdc; Gender Clever Little Box CLB-JL-8157

Description
CONN, BANANA, JACK, 5A, SCREW, 30VDC; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
CONN, BANANA, JACK, 5A, SCREW, 30VDC; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Jack, 5A, Screw, 30Vdc; Gender Clever Little Box - 74AC8529 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Jack, 5A, Screw, 30Vdc; Gender Clever Little Box
74AC8529
Conn, Banana, Jack, 5A, Screw, 30Vdc; Gender Clever Little Box 74AC8529
CONN, BANANA, JACK, 5A, SCREW, 30VDC; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, JACK, 5A, SCREW, 30VDC; Gender:Jack; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC8529
Product Name Conn, Banana, Jack, 5A, Screw, 30Vdc; Gender Clever Little Box
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details