CONN, BANANA, PLUG, 5A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 74AC8528 |
| Product Name | Conn, Banana, Plug, 5A, Screw, 30Vdc; Gender Clever Little Box |
| Gender | Male / Plug |