CIE AV Solutions Conn, Banana, Plug, 15A, Screw, 30Vdc; Gender Clever Little Box CLB-JL-8154

Description
CONN, BANANA, PLUG, 15A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 15A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 15A, Screw, 30Vdc; Gender Clever Little Box - 74AC8526 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 15A, Screw, 30Vdc; Gender Clever Little Box
74AC8526
Conn, Banana, Plug, 15A, Screw, 30Vdc; Gender Clever Little Box 74AC8526
CONN, BANANA, PLUG, 15A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 15A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC8526
Product Name Conn, Banana, Plug, 15A, Screw, 30Vdc; Gender Clever Little Box
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Coaxial Adapters - X221D8 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details