CIE AV Solutions Conn, Banana, Plug, 10A, Screw, 30Vdc; Gender Clever Little Box CLB-JL_8152

Description
CONN, BANANA, PLUG, 10A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 10A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 10A, Screw, 30Vdc; Gender Clever Little Box - 74AC8532 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 10A, Screw, 30Vdc; Gender Clever Little Box
74AC8532
Conn, Banana, Plug, 10A, Screw, 30Vdc; Gender Clever Little Box 74AC8532
CONN, BANANA, PLUG, 10A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 10A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:10A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC8532
Product Name Conn, Banana, Plug, 10A, Screw, 30Vdc; Gender Clever Little Box
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAK3 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Subminiature D-type Connector, 50 Pins, Air-Side, Delrin, Female Pins - A2711-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers