CIE AV Solutions Conn, Banana, Plug, 5A, Screw, 30Vdc; Gender Clever Little Box CLB-JL-8150

Description
CONN, BANANA, PLUG, 5A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes
Description
CONN, BANANA, PLUG, 5A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Conn, Banana, Plug, 5A, Screw, 30Vdc; Gender Clever Little Box - 74AC8523 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Banana, Plug, 5A, Screw, 30Vdc; Gender Clever Little Box
74AC8523
Conn, Banana, Plug, 5A, Screw, 30Vdc; Gender Clever Little Box 74AC8523
CONN, BANANA, PLUG, 5A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

CONN, BANANA, PLUG, 5A, SCREW, 30VDC; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:5A; Voltage Rating:30VDC; Contact Plating:Gold Plated Contacts; Connector Colour:-; Contact Material:Brass; Contact Termination RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC8523
Product Name Conn, Banana, Plug, 5A, Screw, 30Vdc; Gender Clever Little Box
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Yellow - 5603 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details