CIE AV Solutions Micro Usb, Type B, Plug, 4Pos, Cable; Usb Connector Type Clever Little Box CLB-JL-8143

Description
MICRO USB, TYPE B, PLUG, 4POS, CABLE; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Cable Mount; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product RoHS Compliant: Yes
Description
MICRO USB, TYPE B, PLUG, 4POS, CABLE; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Cable Mount; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Micro Usb, Type B, Plug, 4Pos, Cable; Usb Connector Type Clever Little Box - 74AC8516 - Newark, An Avnet Company
Chicago, IL, United States
Micro Usb, Type B, Plug, 4Pos, Cable; Usb Connector Type Clever Little Box
74AC8516
Micro Usb, Type B, Plug, 4Pos, Cable; Usb Connector Type Clever Little Box 74AC8516
MICRO USB, TYPE B, PLUG, 4POS, CABLE; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Cable Mount; Orientation:Vertical ; Contact Material:-; Contact Plating:-; Product RoHS Compliant: Yes

MICRO USB, TYPE B, PLUG, 4POS, CABLE; USB Connector Type:Micro USB Type B; USB Standard:-; Gender:Plug; No. of Positions:4Ways; Connector Mounting:Cable Mount; Orientation:Vertical; Contact Material:-; Contact Plating:-; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC8516
Product Name Micro Usb, Type B, Plug, 4Pos, Cable; Usb Connector Type Clever Little Box
Connector Type Micro Connector and Nano Connector; USB
Unlock Full Specs
to access all available technical data