PHONE STEREO PLUG, 4POS, 2.6MM, CABLE; No. of Contacts:4Contacts; Gender:Plug; Pin Diameter:2.5mm; Connector Mounting:Cable Mount; Contact Plating:-; Connector Body Material:-; Product Range:-; SVHC:No SVHC (27-Jun-2018); Convert RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 74AC8506 |
| Product Name | Phone Stereo Plug, 4Pos, 2.6Mm, Cable; No. Of Contacts Clever Little Box |
| Connector Type | Audio / Video; Phone Jack / Plug |