CIE AV Solutions Adapter, 2.1Mm Dc Jack-2Pos Terminal; Gender Clever Little Box CLB-JL-8112

Description
ADAPTER, 2.1MM DC JACK-2POS TERMINAL; Gender:Socket; Current Rating:5A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Push Lock; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; RoHS Compliant: Yes
Description
ADAPTER, 2.1MM DC JACK-2POS TERMINAL; Gender:Socket; Current Rating:5A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Push Lock; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adapter, 2.1Mm Dc Jack-2Pos Terminal; Gender Clever Little Box - 74AC8502 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 2.1Mm Dc Jack-2Pos Terminal; Gender Clever Little Box
74AC8502
Adapter, 2.1Mm Dc Jack-2Pos Terminal; Gender Clever Little Box 74AC8502
ADAPTER, 2.1MM DC JACK-2POS TERMINAL; Gender:Socket; Current Rating:5A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Push Lock; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; RoHS Compliant: Yes

ADAPTER, 2.1MM DC JACK-2POS TERMINAL; Gender:Socket; Current Rating:5A; Pin Diameter:-; Barrel Length:-; Connector Mounting:Cable Mount; Contact Termination Type:Push Lock; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC8502
Product Name Adapter, 2.1Mm Dc Jack-2Pos Terminal; Gender Clever Little Box
Termination Push Lock
Unlock Full Specs
to access all available technical data

Similar Products