CIE AV Solutions Adapter, 2.1Mm Dc Plug-2Pos Terminal; Gender Clever Little Box CLB-JL-8111

Description
ADAPTER, 2.1MM DC PLUG-2POS TERMINAL; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:11.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Push Lock; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm;RoHS Compliant: Yes
Description
ADAPTER, 2.1MM DC PLUG-2POS TERMINAL; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:11.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Push Lock; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Adapter, 2.1Mm Dc Plug-2Pos Terminal; Gender Clever Little Box - 74AC8501 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, 2.1Mm Dc Plug-2Pos Terminal; Gender Clever Little Box
74AC8501
Adapter, 2.1Mm Dc Plug-2Pos Terminal; Gender Clever Little Box 74AC8501
ADAPTER, 2.1MM DC PLUG-2POS TERMINAL; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:11.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Push Lock; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm;RoHS Compliant: Yes

ADAPTER, 2.1MM DC PLUG-2POS TERMINAL; Gender:Plug; Current Rating:5A; Pin Diameter:-; Barrel Length:11.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Push Lock; Barrel Inner Diameter:2.1mm; Barrel Outer Diameter:5.5mm;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74AC8501
Product Name Adapter, 2.1Mm Dc Plug-2Pos Terminal; Gender Clever Little Box
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 335923 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details