The VelociCalc Multi-Function Ventilation Meter 9565 is designed for measuring air velocity, temperature, humidity, differential pressure, and barometric pressure. It features a menu-driven user interface that supports multiple languages, with on-screen prompts for easy operation and field calibration. The device includes a Straight Air Velocity Probe 964 and is compatible with various plug-in probes, including those for measuring volatile organic compounds (VOCs) and carbon dioxide (CO2). This meter is suitable for a range of applications, including HVAC testing and balancing, clean room testing, and indoor air quality investigations. It offers data logging capabilities, allowing users to store up to 38.9 days of data collected at one-minute intervals. The ergonomic design includes a keypad lockout feature to prevent tampering during unattended use. The product comes with essential accessories, including a USB cable for data transfer and software for data analysis.
Measures velocity, temperature, humidity, differential pressure, barometric pressure and has inputs for two K alloy thermocouples. Includes a straight, telescopic probe and data logging.
The VelociCalc® Multi-Function Ventilation Meter 9565 features a menu-driven user interface for easy operation in your local language. On-screen prompts and step-by-step instructions guide the user through instrument setup, operation and field calibration.
The 9565 also features an ergonomic, over-molded case design with probe holder and a keypad lockout to prevent tampering during unattended use. The 9565 model includes the Straight Air Velocity Probe 964 and is designed to work with a wide range of plug-in probes.
Applications
Included items:
Features & Benefits
| TSI Incorporated | |
|---|---|
| Product Category | Flow Meters |
| Product Number | 9565 |
| Product Name | VelociCalc Multi-Function Ventilation Meter 9565 |
| Meter Type | Velocity Flow Meter |