TSI Incorporated Mass Flow Meter 4040 4040

Description
Range: 0-300 L/min. Calibration: Air, O2, N2. Connection: 22 mm ISO. Whether measuring gas flows in a laboratory, hospital or clinic, or manufacturing setting, TSI mass flow meters provide accurate results and support multiple data output options. The display versions come complete with accessories, making setup and operation fast and convenient. The 4040 meter is specified as two percent of flow rate reading and covers the same range as three percent (or more) of full scale devices, with better accuracy at most points. Fast four-millisecon d response ensures accuracy in fluctuating flows. This fast response time is ideal for closed-loop control systems and integrated volume measurements. Low pressure drop minimizes flow circuit back pressure and its impact on the system. Applications Medical Industrial Laboratory ATTN: FIRST-TIME BUYERS — 30-DAY MONEY BACK GUARANTEE Purchase any one of our flow meters with the guarantee that you can return it for a full refund if not entirely happy with its performance. Applies to single unit purchases only. Features & Benefits Range: 0-300 L/min Calibration: Air, O2, N2 Connection: 22mm ISO  Fast and accurate, 4ms response time Low pressure drop 
Datasheet
Description
Range: 0-300 L/min. Calibration: Air, O2, N2. Connection: 22 mm ISO. Whether measuring gas flows in a laboratory, hospital or clinic, or manufacturing setting, TSI mass flow meters provide accurate results and support multiple data output options. The display versions come complete with accessories, making setup and operation fast and convenient. The 4040 meter is specified as two percent of flow rate reading and covers the same range as three percent (or more) of full scale devices, with better accuracy at most points. Fast four-millisecon d response ensures accuracy in fluctuating flows. This fast response time is ideal for closed-loop control systems and integrated volume measurements. Low pressure drop minimizes flow circuit back pressure and its impact on the system. Applications Medical Industrial Laboratory ATTN: FIRST-TIME BUYERS — 30-DAY MONEY BACK GUARANTEE Purchase any one of our flow meters with the guarantee that you can return it for a full refund if not entirely happy with its performance. Applies to single unit purchases only. Features & Benefits Range: 0-300 L/min Calibration: Air, O2, N2 Connection: 22mm ISO  Fast and accurate, 4ms response time Low pressure drop 
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mass Flow Meter 4040 - 4040 - TSI Incorporated
Shoreview, MN, United States
Mass Flow Meter 4040
4040
Mass Flow Meter 4040 4040
Range: 0-300 L/min. Calibration: Air, O2, N2. Connection: 22 mm ISO. Whether measuring gas flows in a laboratory, hospital or clinic, or manufacturing setting, TSI mass flow meters provide accurate results and support multiple data output options. The display versions come complete with accessories, making setup and operation fast and convenient. The 4040 meter is specified as two percent of flow rate reading and covers the same range as three percent (or more) of full scale devices, with better accuracy at most points. Fast four-millisecon d response ensures accuracy in fluctuating flows. This fast response time is ideal for closed-loop control systems and integrated volume measurements. Low pressure drop minimizes flow circuit back pressure and its impact on the system. Applications Medical Industrial Laboratory ATTN: FIRST-TIME BUYERS — 30-DAY MONEY BACK GUARANTEE Purchase any one of our flow meters with the guarantee that you can return it for a full refund if not entirely happy with its performance. Applies to single unit purchases only. Features & Benefits Range: 0-300 L/min Calibration: Air, O2, N2 Connection: 22mm ISO  Fast and accurate, 4ms response time Low pressure drop 

Range: 0-300 L/min. Calibration: Air, O2, N2. Connection: 22 mm ISO.

Whether measuring gas flows in a laboratory, hospital or clinic, or manufacturing setting, TSI mass flow meters provide accurate results and support multiple data output options. The display versions come complete with accessories, making setup and operation fast and convenient.

The 4040 meter is specified as two percent of flow rate reading and covers the same range as three percent (or more) of full scale devices, with better accuracy at most points.

Fast four-millisecond response ensures accuracy in fluctuating flows. This fast response time is ideal for closed-loop control systems and integrated volume measurements. Low pressure drop minimizes flow circuit back pressure and its impact on the system.

Applications

  • Medical
  • Industrial
  • Laboratory

ATTN: FIRST-TIME BUYERS — 30-DAY MONEY BACK GUARANTEE

Purchase any one of our flow meters with the guarantee that you can return it for a full refund if not entirely happy with its performance. Applies to single unit purchases only.

Features & Benefits

  • Range: 0-300 L/min
  • Calibration: Air, O2, N2
  • Connection: 22mm ISO 
  • Fast and accurate, 4ms response time
  • Low pressure drop 
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Flow Meters
Product Number 4040
Product Name Mass Flow Meter 4040
Meter Type Mass Flow Meter
Unlock Full Specs
to access all available technical data

Similar Products

M335 And M350 Flowmeter 2 - 630247017 - Asahi/America, Inc.
Specs
Meter Type Volumetric Flow Meter
Pipe Diameter 1.25 inch (31.75 mm)
Operating Pressure 145 psi (102 m H2O)
View Details
Flow Sensors - 1982997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pipe Diameter 0.12 inch (3.17 mm)
Process Media Type Gas
Operating Pressure 99.93 psi (70.33 m H2O)
View Details
D6F series MEMS flow sensor (Flow Rate/ Velocity) - D6F-P0001A1 - Aratas America LLC
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
Liquid Volumetric Flow Rate 0.00 to 0.03 GPM (0.0 to 0.1000 L/min)
View Details
2 suppliers
CHIPREG MFC - 40M0201CG2811 1110000 - IMI Life Science
Specs
Meter Type Mass Flow Meter
Process Media Type Gas
View Details