Chromalox DirectConnect Control Panels

Description
Medium Voltage Control Panels Chromalox DirectConnect control systems enable our medium voltage process heating systems to perform just as well as our traditional low voltage systems, but with the added capability of operating up to 7200 Volts. Utilizing medium voltage control technology drastically reduce installation, operation, and maintenance costs of the electrical system, especially in terms of power cables, conduit, hangars, and installation labor. Even more important is the potential elimination of a very expensive transformer traditionally employed for large capacity, low voltage systems. The Chromalox medium voltage control systems are truly DirectConnect. Control Schemes The proprietary Chromalox DirectConnect control systems allows for a traditional contactor "on/off" control scheme for medium voltage process heaters, but is also able to provide full, 100% SCR power control at true medium voltage rated for continual operation. In addition, a hybrid approach is available that enables contactor control for the base load with an SCR trim option. This enables tight temperature control while managing costs. Finally, and most important, is our patent-pending auto dry-out feature that enable the DirectConnect process heating system to dry out the elements in place. Chromalox Technology Over a century of product development and application experience are delivered in each product we manufacture. Chromalox in-house engineering and fabrication capability allows for an endless possibility of design. DirectConnect medium voltage control technology is the culmination of our history. Our design innovations, testing, and independent certifications ensure unmatched quality of design with every unit. Our proprietary medium voltage SCR control system provides tremendous overall efficiency, zero emissions, precise temperature control, and ability to supply exactly what is demanded by the process. Now, these advantages can be leveraged into much larger process heating demands due to the DirectConnect medium voltage control technology. Unique Features Here are some unique features and advantages of the Chromalox DirectConnect MV technology: The only Medium Voltage heating element with third party certification (ETL File # 101361500DAL-001) The only Medium Voltage SCR control panel with third party certification (UL 347C) The only Medium Voltage heating element that can pass an individual 11,360V dielectric withstand test Patent pending SCR panel design with heater soft start algorithm and automatic in-situ dry-out switching capability The only Medium Voltage single-end tubular element with isolated terminal design Individually replaceable individual Medium Voltage heating elements Control panel designed for a minimum short circuit current rating of 50kA Separate low voltage enclosure including HMI and PLC control center Safety interlock systems utilized in heater and control panel to ensure safe and secured operation Full SCR, vacuum contactor, or SCR/Contactor hybrid designs available Chromalox Capabilities • In-house element manufacturing allows the most efficient, space-saving design possible. • All welding, pressure testing, and certification are performed in accordance with ASME and international standards. • Chromalox power control can be fully integrated and skid-mounted with the heater for a complete package. • Engineering design tools include 3D AutoCad, Solid Works, and PV Elite, among others. • The only third-party certified manufacture in the world of medium voltage metal sheathed heating elements
Datasheet
Description
Medium Voltage Control Panels Chromalox DirectConnect control systems enable our medium voltage process heating systems to perform just as well as our traditional low voltage systems, but with the added capability of operating up to 7200 Volts. Utilizing medium voltage control technology drastically reduce installation, operation, and maintenance costs of the electrical system, especially in terms of power cables, conduit, hangars, and installation labor. Even more important is the potential elimination of a very expensive transformer traditionally employed for large capacity, low voltage systems. The Chromalox medium voltage control systems are truly DirectConnect. Control Schemes The proprietary Chromalox DirectConnect control systems allows for a traditional contactor "on/off" control scheme for medium voltage process heaters, but is also able to provide full, 100% SCR power control at true medium voltage rated for continual operation. In addition, a hybrid approach is available that enables contactor control for the base load with an SCR trim option. This enables tight temperature control while managing costs. Finally, and most important, is our patent-pending auto dry-out feature that enable the DirectConnect process heating system to dry out the elements in place. Chromalox Technology Over a century of product development and application experience are delivered in each product we manufacture. Chromalox in-house engineering and fabrication capability allows for an endless possibility of design. DirectConnect medium voltage control technology is the culmination of our history. Our design innovations, testing, and independent certifications ensure unmatched quality of design with every unit. Our proprietary medium voltage SCR control system provides tremendous overall efficiency, zero emissions, precise temperature control, and ability to supply exactly what is demanded by the process. Now, these advantages can be leveraged into much larger process heating demands due to the DirectConnect medium voltage control technology. Unique Features Here are some unique features and advantages of the Chromalox DirectConnect MV technology: The only Medium Voltage heating element with third party certification (ETL File # 101361500DAL-001) The only Medium Voltage SCR control panel with third party certification (UL 347C) The only Medium Voltage heating element that can pass an individual 11,360V dielectric withstand test Patent pending SCR panel design with heater soft start algorithm and automatic in-situ dry-out switching capability The only Medium Voltage single-end tubular element with isolated terminal design Individually replaceable individual Medium Voltage heating elements Control panel designed for a minimum short circuit current rating of 50kA Separate low voltage enclosure including HMI and PLC control center Safety interlock systems utilized in heater and control panel to ensure safe and secured operation Full SCR, vacuum contactor, or SCR/Contactor hybrid designs available Chromalox Capabilities • In-house element manufacturing allows the most efficient, space-saving design possible. • All welding, pressure testing, and certification are performed in accordance with ASME and international standards. • Chromalox power control can be fully integrated and skid-mounted with the heater for a complete package. • Engineering design tools include 3D AutoCad, Solid Works, and PV Elite, among others. • The only third-party certified manufacture in the world of medium voltage metal sheathed heating elements
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DirectConnect Control Panels -  - Chromalox
Pittsburgh, PA, United States
DirectConnect Control Panels
DirectConnect Control Panels
Medium Voltage Control Panels Chromalox DirectConnect control systems enable our medium voltage process heating systems to perform just as well as our traditional low voltage systems, but with the added capability of operating up to 7200 Volts. Utilizing medium voltage control technology drastically reduce installation, operation, and maintenance costs of the electrical system, especially in terms of power cables, conduit, hangars, and installation labor. Even more important is the potential elimination of a very expensive transformer traditionally employed for large capacity, low voltage systems. The Chromalox medium voltage control systems are truly DirectConnect. Control Schemes The proprietary Chromalox DirectConnect control systems allows for a traditional contactor "on/off" control scheme for medium voltage process heaters, but is also able to provide full, 100% SCR power control at true medium voltage rated for continual operation. In addition, a hybrid approach is available that enables contactor control for the base load with an SCR trim option. This enables tight temperature control while managing costs. Finally, and most important, is our patent-pending auto dry-out feature that enable the DirectConnect process heating system to dry out the elements in place. Chromalox Technology Over a century of product development and application experience are delivered in each product we manufacture. Chromalox in-house engineering and fabrication capability allows for an endless possibility of design. DirectConnect medium voltage control technology is the culmination of our history. Our design innovations, testing, and independent certifications ensure unmatched quality of design with every unit. Our proprietary medium voltage SCR control system provides tremendous overall efficiency, zero emissions, precise temperature control, and ability to supply exactly what is demanded by the process. Now, these advantages can be leveraged into much larger process heating demands due to the DirectConnect medium voltage control technology. Unique Features Here are some unique features and advantages of the Chromalox DirectConnect MV technology: The only Medium Voltage heating element with third party certification (ETL File # 101361500DAL-001) The only Medium Voltage SCR control panel with third party certification (UL 347C) The only Medium Voltage heating element that can pass an individual 11,360V dielectric withstand test Patent pending SCR panel design with heater soft start algorithm and automatic in-situ dry-out switching capability The only Medium Voltage single-end tubular element with isolated terminal design Individually replaceable individual Medium Voltage heating elements Control panel designed for a minimum short circuit current rating of 50kA Separate low voltage enclosure including HMI and PLC control center Safety interlock systems utilized in heater and control panel to ensure safe and secured operation Full SCR, vacuum contactor, or SCR/Contactor hybrid designs available Chromalox Capabilities • In-house element manufacturing allows the most efficient, space-saving design possible. • All welding, pressure testing, and certification are performed in accordance with ASME and international standards. • Chromalox power control can be fully integrated and skid-mounted with the heater for a complete package. • Engineering design tools include 3D AutoCad, Solid Works, and PV Elite, among others. • The only third-party certified manufacture in the world of medium voltage metal sheathed heating elements

Medium Voltage Control Panels
Chromalox DirectConnect control systems enable our medium voltage process heating systems to perform just as well as our traditional low voltage systems, but with the added capability of operating up to 7200 Volts. Utilizing medium voltage control technology drastically reduce installation, operation, and maintenance costs of the electrical system, especially in terms of power cables, conduit, hangars, and installation labor. Even more important is the potential elimination of a very expensive transformer traditionally employed for large capacity, low voltage systems. The Chromalox medium voltage control systems are truly DirectConnect.

Control Schemes
The proprietary Chromalox DirectConnect control systems allows for a traditional contactor "on/off" control scheme for medium voltage process heaters, but is also able to provide full, 100% SCR power control at true medium voltage rated for continual operation. In addition, a hybrid approach is available that enables contactor control for the base load with an SCR trim option. This enables tight temperature control while managing costs. Finally, and most important, is our patent-pending auto dry-out feature that enable the DirectConnect process heating system to dry out the elements in place.

Chromalox Technology
Over a century of product development and application experience are delivered in each product we manufacture. Chromalox in-house engineering and fabrication capability allows for an endless possibility of design. DirectConnect medium voltage control technology is the culmination of our history. Our design innovations, testing, and independent certifications ensure unmatched quality of design with every unit. Our proprietary medium voltage SCR control system provides tremendous overall efficiency, zero emissions, precise temperature control, and ability to supply exactly what is demanded by the process. Now, these advantages can be leveraged into much larger process heating demands due to the DirectConnect medium voltage control technology.

Unique Features
Here are some unique features and advantages of the Chromalox DirectConnect MV technology:
  • The only Medium Voltage heating element with third party certification (ETL File # 101361500DAL-001)
  • The only Medium Voltage SCR control panel with third party certification (UL 347C)
  • The only Medium Voltage heating element that can pass an individual 11,360V dielectric withstand test
  • Patent pending SCR panel design with heater soft start algorithm and automatic in-situ dry-out switching capability
  • The only Medium Voltage single-end tubular element with isolated terminal design
  • Individually replaceable individual Medium Voltage heating elements
  • Control panel designed for a minimum short circuit current rating of 50kA
  • Separate low voltage enclosure including HMI and PLC control center
  • Safety interlock systems utilized in heater and control panel to ensure safe and secured operation
  • Full SCR, vacuum contactor, or SCR/Contactor hybrid designs available

Chromalox Capabilities

• In-house element manufacturing allows the most efficient, space-saving design possible.
• All welding, pressure testing, and certification are performed in accordance with ASME and international standards.
• Chromalox power control can be fully integrated and skid-mounted with the heater for a complete package.
• Engineering design tools include 3D AutoCad, Solid Works, and PV Elite, among others.
• The only third-party certified manufacture in the world of medium voltage metal sheathed heating elements

Supplier's Site Datasheet

Technical Specifications

  Chromalox
Product Category Control Panels
Product Name DirectConnect Control Panels
Panel Type Power Control
Panel Operation Electrical
Operator Input No Input
Display Type No Display
Unlock Full Specs
to access all available technical data

Similar Products

GWRCS control station - increased safety ex ed grp control stations - BARTEC
Specs
Operating Temperature -50 to 60 F (-45.56 to 15.56 C)
View Details
Open / Close Push Button Control Panel - Model PBOC-10 - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
IP65 Latch-Hinged Polycarbonate Box - BCPC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 2.76 to 11.22 inch (70 to 285 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details
Fire Alarm Control Panels - 2300828 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
Conventional - Zones / Alarm Points 4
View Details