Chroma Technology Corp. Laser Dichroics and Polychroics ZT405/532rpc

Description
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Available Thickness:
Description
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Available Thickness:

Suppliers

Company
Product
Description
Supplier Links
Laser Dichroics and Polychroics - ZT405/532rpc - Chroma Technology Corp.
Bellows Falls, VT, USA
Laser Dichroics and Polychroics
ZT405/532rpc
Laser Dichroics and Polychroics ZT405/532rpc
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Available Thickness:
  • Type: Dichroic Beamsplitter
  • Coating: Sputter/Hard Coated
  • Available Thickness:
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ZT405/532rpc
Product Name Laser Dichroics and Polychroics
Filter Type Dichroic Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Optical Filter, Visible Absorbing, 50.8 x 50.8 mm, Hoya U-340 Glass - FSQ-U340 - Newport MKS
Specs
Filter Type Color Filters; Bandpass / Interference Filters; Visible Absorbing Filter
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Silicon IR Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details