ZT405/514/561RPC -- LASER DICHROICS AND POLYCHROICS
Chroma Technology Corp.
Laser Dichroics and Polychroics
ZT405/514/561rpc
Description
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Available Thickness:
Description
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Available Thickness:
Suppliers
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Available Thickness:
- Type: Dichroic Beamsplitter
- Coating: Sputter/Hard Coated
- Available Thickness:
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ZT405/514/561rpc |
|
Product Name
|
Laser Dichroics and Polychroics |
|
Filter Type
|
Dichroic Filters
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Filter Shape
Circular
Filter Diameter, Side Length, or Rectangular Length
50.8 mm (2 inch)
View Details
Filter Type
Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length
12.7 mm (0.5000 inch)
Rectangular Width
12.7 mm (0.5000 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Long Pass Filters
Application
Infrared
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details