ZET647NF -- LASER NOTCH FILTERS
Chroma Technology Corp.
Laser Notch Filters
ZET647NF
Description
Type: Emission Filter Coating: Sputter/Hard Coated
Description
Type: Emission Filter Coating: Sputter/Hard Coated
Suppliers
Type: Emission Filter Coating: Sputter/Hard Coated
- Type: Emission Filter
- Coating: Sputter/Hard Coated
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ZET647NF |
|
Product Name
|
Laser Notch Filters |
|
Filter Type
|
Bandpass / Interference Filters
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Rectangular
View Details
Filter Type
Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length
25.4 mm (1 inch)
Rectangular Width
25.4 mm (1 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality
60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details