ZET642/20X -- LASER CLEAN-UP FILTERS
Chroma Technology Corp.
Laser Clean-up Filters
ZET642/20x
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 642nm Bandwidth (FWHM): 20nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 642nm Bandwidth (FWHM): 20nm
Suppliers
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 642nm Bandwidth (FWHM): 20nm
- Type: Excitation Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 642nm
- Bandwidth (FWHM): 20nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ZET642/20x |
|
Product Name
|
Laser Clean-up Filters |
|
Filter Type
|
Bandpass / Interference Filters
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Infrared; Visible
Filter Shape
Circular
View Details
Filter Type
Color Filters; Long Pass Filters; Colored Glass Longpass Filter
Filter Diameter, Side Length, or Rectangular Length
12.7 mm (0.5000 inch)
Rectangular Width
12.7 mm (0.5000 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Spectral Filters
Application
Infrared
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details