ZET635/20X -- LASER CLEAN-UP FILTERS
Chroma Technology Corp.
Laser Clean-up Filters
ZET635/20x
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 635nm Bandwidth (FWHM): 20nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 635nm Bandwidth (FWHM): 20nm
Suppliers
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 635nm Bandwidth (FWHM): 20nm
- Type: Excitation Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 635nm
- Bandwidth (FWHM): 20nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ZET635/20x |
|
Product Name
|
Laser Clean-up Filters |
|
Filter Type
|
Bandpass / Interference Filters
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Infrared; Visible
Filter Shape
Circular
View Details
Filter Type
Bandpass / Interference Filters; Fluorescence Emission Filter
Filter Diameter, Side Length, or Rectangular Length
25 mm (0.9843 inch)
Thickness
3.5 mm (0.1378 inch)
View Details
Filter Type
Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application
Infrared; Visible
Filter Shape
Circular; Square
View Details