Chroma Technology Corp. Laser Clean-up Filters ZET561/10x

Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 561nm Bandwidth (FWHM): 10nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 561nm Bandwidth (FWHM): 10nm

Suppliers

Company
Product
Description
Supplier Links
Laser Clean-up Filters - ZET561/10x - Chroma Technology Corp.
Bellows Falls, VT, USA
Laser Clean-up Filters
ZET561/10x
Laser Clean-up Filters ZET561/10x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 561nm Bandwidth (FWHM): 10nm
  • Type: Excitation Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 561nm
  • Bandwidth (FWHM): 10nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ZET561/10x
Product Name Laser Clean-up Filters
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Longpass Filter, Colored-Glass Alternative, 25.4 mm, 305 nm Cut-on - 10CGA-305 - Newport MKS
Specs
Filter Type Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Rectangular Width 25.4 mm (1 inch)
View Details
Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details