ZET532/10X -- LASER CLEAN-UP FILTERS
Chroma Technology Corp.
Laser Clean-up Filters
ZET532/10x
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 532nm Bandwidth (FWHM): 10nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 532nm Bandwidth (FWHM): 10nm
Suppliers
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 532nm Bandwidth (FWHM): 10nm
- Type: Excitation Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 532nm
- Bandwidth (FWHM): 10nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ZET532/10x |
|
Product Name
|
Laser Clean-up Filters |
|
Filter Type
|
Bandpass / Interference Filters
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass / Interference Filters
Filter Shape
Circular
Filter Diameter, Side Length, or Rectangular Length
25.4 mm (1 inch)
View Details
Filter Type
Color Filters; Bandpass / Interference Filters; Broadband, Long-wave
Application
Infrared; Visible; Ultraviolet
Filter Shape
Circular; Square; Rectangular
View Details
Changchun Yutai Optics Co., Ltd.
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality
60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Filter Shape
Circular
Filter Diameter, Side Length, or Rectangular Length
50.8 mm (2 inch)
View Details