Chroma Technology Corp. Laser Clean-up Filters ZET488/10x

Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 488nm Bandwidth (FWHM): 10nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 488nm Bandwidth (FWHM): 10nm

Suppliers

Company
Product
Description
Supplier Links
Laser Clean-up Filters - ZET488/10x - Chroma Technology Corp.
Bellows Falls, VT, USA
Laser Clean-up Filters
ZET488/10x
Laser Clean-up Filters ZET488/10x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 488nm Bandwidth (FWHM): 10nm
  • Type: Excitation Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 488nm
  • Bandwidth (FWHM): 10nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ZET488/10x
Product Name Laser Clean-up Filters
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
Bandpass Filter, 50.8x50.8 mm, 800±2 nm, 12±2 nm FWHM - 20BPF10-800 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 45.5 mm (1.79 inch)
Thickness 2.74 mm (0.1080 inch)
View Details
Silicon IR Longpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Long Pass Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details