ZET458/514M -- LASER EMISSION FILTERS
Chroma Technology Corp.
Laser Emission Filters
ZET458/514m
Description
Type: Emission Filter Coating: Sputter/Hard Coated
Description
Type: Emission Filter Coating: Sputter/Hard Coated
Suppliers
Type: Emission Filter Coating: Sputter/Hard Coated
- Type: Emission Filter
- Coating: Sputter/Hard Coated
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ZET458/514m |
|
Product Name
|
Laser Emission Filters |
|
Filter Type
|
Bandpass / Interference Filters
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Infrared; Visible
Filter Shape
Circular
View Details
Filter Type
Short Pass Filters; Standard Shortpass Filter
Filter Diameter, Side Length, or Rectangular Length
25.4 mm (1 inch)
Rectangular Width
25.4 mm (1 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality
60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details