ZET442/488M -- LASER EMISSION FILTERS
Chroma Technology Corp.
Laser Emission Filters
ZET442/488m
Description
Type: Emission Filter Coating: Sputter/Hard Coated
Description
Type: Emission Filter Coating: Sputter/Hard Coated
Suppliers
Type: Emission Filter Coating: Sputter/Hard Coated
- Type: Emission Filter
- Coating: Sputter/Hard Coated
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ZET442/488m |
|
Product Name
|
Laser Emission Filters |
|
Filter Type
|
Bandpass / Interference Filters
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Circular
View Details
Filter Type
Long Pass Filters; Dielectric Longpass Filter
Filter Diameter, Side Length, or Rectangular Length
25.4 mm (1 inch)
Rectangular Width
25.4 mm (1 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Spectral Filters
Application
Infrared
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details