Chroma Technology Corp. Laser Clean-up Filters ZET436/20x

Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 436nm Bandwidth (FWHM): 20nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 436nm Bandwidth (FWHM): 20nm

Suppliers

Company
Product
Description
Supplier Links
Laser Clean-up Filters - ZET436/20x - Chroma Technology Corp.
Bellows Falls, VT, USA
Laser Clean-up Filters
ZET436/20x
Laser Clean-up Filters ZET436/20x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 436nm Bandwidth (FWHM): 20nm
  • Type: Excitation Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 436nm
  • Bandwidth (FWHM): 20nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ZET436/20x
Product Name Laser Clean-up Filters
Filter Type Bandpass / Interference Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Bandpass Filter, Fluorescence, 25.0 mm, 725 nm Center, 40 nm Bandwidth - HPM725-40 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Emission Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3.5 mm (0.1378 inch)
View Details
Optical Neutral Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Neutral Density Filters
Thickness 0.5000 to 3 mm (0.0197 to 0.1181 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details