ZET1064/10X -- LASER CLEAN-UP FILTERS
Chroma Technology Corp.
Laser Clean-up Filters
ZET1064/10x
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 1064nm Bandwidth (FWHM): 10nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 1064nm Bandwidth (FWHM): 10nm
Suppliers
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 1064nm Bandwidth (FWHM): 10nm
- Type: Excitation Filter
- Coating: Sputter/Hard Coated
- Wavelength (CWL): 1064nm
- Bandwidth (FWHM): 10nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
ZET1064/10x |
|
Product Name
|
Laser Clean-up Filters |
|
Filter Type
|
Bandpass / Interference Filters
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Rectangular
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible; Ultraviolet
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter Type
Bandpass / Interference Filters; Long Pass Filters; Short Pass Filters
Application
Infrared; Visible
Filter Shape
Circular; Square
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details