Chroma Technology Corp. Widefield Microscopy Dichroic Mirrors (45° AOI) T770lpxr

Description
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 770nm
Description
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 770nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Dichroic Mirrors (45° AOI) - T770lpxr - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Dichroic Mirrors (45° AOI)
T770lpxr
Widefield Microscopy Dichroic Mirrors (45° AOI) T770lpxr
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 770nm
  • Type: Dichroic Beamsplitter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 770nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number T770lpxr
Product Name Widefield Microscopy Dichroic Mirrors (45° AOI)
Filter Type Bandpass / Interference Filters; Dichroic Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Optical Filter, Mercury Line, 25.4 mm, 577.0±2 nm Center, 10±2nm FWHM - 10MLF10-577 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Mercury Line Filters
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
Thickness 6.35 mm (0.2500 inch)
View Details
IR Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Spectral Filters
Application Infrared
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details