Chroma Technology Corp. Widefield Microscopy Dichroic Mirrors (45° AOI) T647lpxr

Description
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 647nm
Description
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 647nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Dichroic Mirrors (45° AOI) - T647lpxr - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Dichroic Mirrors (45° AOI)
T647lpxr
Widefield Microscopy Dichroic Mirrors (45° AOI) T647lpxr
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated Wavelength (CWL): 647nm
  • Type: Dichroic Beamsplitter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 647nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number T647lpxr
Product Name Widefield Microscopy Dichroic Mirrors (45° AOI)
Filter Type Bandpass / Interference Filters; Dichroic Filters
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Bandpass Filter, Fluorescence, 25.0 mm, 605 nm Center, 40 nm Bandwidth - HPX605-40 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 4.3 mm (0.1693 inch)
View Details
Optical Shortpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Short Pass Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details