T495LPXR -- WIDEFIELD MICROSCOPY DICHROIC MIRRORS (45° AOI)
Chroma Technology Corp.
Widefield Microscopy Dichroic Mirrors (45° AOI)
T495lpxr
Description
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated
Description
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated
Suppliers
Widefield Microscopy Dichroic Mirrors (45° AOI)
T495lpxr
Type: Dichroic Beamsplitter Coating: Sputter/Hard Coated
- Type: Dichroic Beamsplitter
- Coating: Sputter/Hard Coated
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
T495lpxr |
|
Product Name
|
Widefield Microscopy Dichroic Mirrors (45° AOI) |
|
Filter Type
|
Dichroic Filters
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Rectangular
View Details
Filter Type
Neutral Density Filters
Application
Infrared
Filter Diameter, Side Length, or Rectangular Length
1.5 mm (0.0591 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible; Ultraviolet
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details