Chroma Technology Corp. Widefield (non-laser) Microscopy Single-band Filter Sets SP108 Laser-Pro

Description
Designed for Dr. Michael Speicher, University of Munich. Each of the components of these filter sets (except for the SP100 set) are even steeper than the 41 series. This allows for color discrimination when using up to seven different fluorochromes. To increase brightness, each of the components is anti-reflected. Again, the SP100 is the exception.
Description
Designed for Dr. Michael Speicher, University of Munich. Each of the components of these filter sets (except for the SP100 set) are even steeper than the 41 series. This allows for color discrimination when using up to seven different fluorochromes. To increase brightness, each of the components is anti-reflected. Again, the SP100 is the exception.

Suppliers

Company
Product
Description
Supplier Links
Widefield (non-laser) Microscopy Single-band Filter Sets - SP108 Laser-Pro - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield (non-laser) Microscopy Single-band Filter Sets
SP108 Laser-Pro
Widefield (non-laser) Microscopy Single-band Filter Sets SP108 Laser-Pro
Designed for Dr. Michael Speicher, University of Munich. Each of the components of these filter sets (except for the SP100 set) are even steeper than the 41 series. This allows for color discrimination when using up to seven different fluorochromes. To increase brightness, each of the components is anti-reflected. Again, the SP100 is the exception.

Designed for Dr. Michael Speicher, University of Munich. Each of the components of these filter sets (except for the SP100 set) are even steeper than the 41 series. This allows for color discrimination when using up to seven different fluorochromes. To increase brightness, each of the components is anti-reflected. Again, the SP100 is the exception.

Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number SP108 Laser-Pro
Product Name Widefield (non-laser) Microscopy Single-band Filter Sets
Filter Type Bandpass / Interference Filters
Filter Set Filter Set
Application Visible
Unlock Full Specs
to access all available technical data

Similar Products

Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
Metallic ND Filter, UV Fused Silica, 50.8x50.8 mm, 0.5 OD at 632.8 nm - FSQ-ND05 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 50.8 mm (2 inch)
View Details
660.04-1 OD6 Ultra Narrow Bandpass Filter - 7725 - Alluxa, Inc.
Specs
Filter Type Bandpass / Interference Filters
Filter Shape Circular
Filter Diameter, Side Length, or Rectangular Length 50 mm (1.97 inch)
View Details