Q765LP -- WIDEFIELD MICROSCOPY DICHROIC MIRRORS (45° AOI)
Chroma Technology Corp.
Widefield Microscopy Dichroic Mirrors (45° AOI)
Q765lp
Description
Type: Dichroic Beamsplitter
Description
Type: Dichroic Beamsplitter
Suppliers
Widefield Microscopy Dichroic Mirrors (45° AOI)
Q765lp
Type: Dichroic Beamsplitter
- Type: Dichroic Beamsplitter
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
Q765lp |
|
Product Name
|
Widefield Microscopy Dichroic Mirrors (45° AOI) |
|
Filter Type
|
Dichroic Filters
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Infrared; Visible
Filter Shape
Circular
View Details
Filter Type
Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length
20.2 mm (0.7953 inch)
Thickness
6.35 mm (0.2500 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Long Pass Filters
Application
Infrared; Visible; Ultraviolet
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details