HQ795/50M -- WIDEFIELD MICROSCOPY EMISSION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Emission Filters (0° AOI)
HQ795/50m
Description
Type: Emission Filter Wavelength (CWL): 795nm Bandwidth (FWHM): 50nm
Description
Type: Emission Filter Wavelength (CWL): 795nm Bandwidth (FWHM): 50nm
Suppliers
Widefield Microscopy Emission Filters (0° AOI)
HQ795/50m
Type: Emission Filter Wavelength (CWL): 795nm Bandwidth (FWHM): 50nm
- Type: Emission Filter
- Wavelength (CWL): 795nm
- Bandwidth (FWHM): 50nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
HQ795/50m |
|
Product Name
|
Widefield Microscopy Emission Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Emission Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Circular
View Details
Filter Type
Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length
50.8 mm (2 inch)
Thickness
0.9900 to 4.19 mm (0.0390 to 0.1650 inch)
View Details
Filter Type
Bandpass / Interference Filters
Filter Shape
Circular
Filter Diameter, Side Length, or Rectangular Length
25 mm (0.9843 inch)
View Details