HQ782/20X -- WIDEFIELD MICROSCOPY EXCITATION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Excitation Filters (0° AOI)
HQ782/20x
Description
Type: Excitation Filter Wavelength (CWL): 782nm Bandwidth (FWHM): 20nm
Description
Type: Excitation Filter Wavelength (CWL): 782nm Bandwidth (FWHM): 20nm
Suppliers
Widefield Microscopy Excitation Filters (0° AOI)
HQ782/20x
Type: Excitation Filter Wavelength (CWL): 782nm Bandwidth (FWHM): 20nm
- Type: Excitation Filter
- Wavelength (CWL): 782nm
- Bandwidth (FWHM): 20nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
HQ782/20x |
|
Product Name
|
Widefield Microscopy Excitation Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Excitation Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Circular
View Details
Filter Type
Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length
45.5 mm (1.79 inch)
Thickness
3.02 mm (0.1190 inch)
View Details