HQ721/42M -- WIDEFIELD MICROSCOPY EMISSION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Emission Filters (0° AOI)
HQ721/42m
Description
Type: Emission Filter Wavelength (CWL): 721nm Bandwidth (FWHM): 42nm
Description
Type: Emission Filter Wavelength (CWL): 721nm Bandwidth (FWHM): 42nm
Suppliers
Widefield Microscopy Emission Filters (0° AOI)
HQ721/42m
Type: Emission Filter Wavelength (CWL): 721nm Bandwidth (FWHM): 42nm
- Type: Emission Filter
- Wavelength (CWL): 721nm
- Bandwidth (FWHM): 42nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
HQ721/42m |
|
Product Name
|
Widefield Microscopy Emission Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Emission Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Circular
View Details
Filter Type
Circular Variable Filters; Neutral Density Filters
Filter Diameter, Side Length, or Rectangular Length
33 mm (1.3 inch)
Thickness
9.53 mm (0.3752 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible; Ultraviolet
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details