Chroma Technology Corp. Widefield Microscopy Excitation Filters (0° AOI) HQ622/36x

Description
Type: Excitation Filter Wavelength (CWL): 622nm Bandwidth (FWHM): 36nm
Description
Type: Excitation Filter Wavelength (CWL): 622nm Bandwidth (FWHM): 36nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Excitation Filters (0° AOI) - HQ622/36x - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Excitation Filters (0° AOI)
HQ622/36x
Widefield Microscopy Excitation Filters (0° AOI) HQ622/36x
Type: Excitation Filter Wavelength (CWL): 622nm Bandwidth (FWHM): 36nm
  • Type: Excitation Filter
  • Wavelength (CWL): 622nm
  • Bandwidth (FWHM): 36nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number HQ622/36x
Product Name Widefield Microscopy Excitation Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
High-Energy Pinhole, Molybdenum, 30 µm, 900 Series - 900PH-30 - Newport MKS
Specs
Filter Type High Energy Pinhole
Thickness 0.0152 mm (6.00E-4 inch)
View Details
Optical Notch Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details