Chroma Technology Corp. Widefield Microscopy Excitation Filters (0° AOI) HQ602/13x

Description
Type: Excitation Filter Wavelength (CWL): 602nm Bandwidth (FWHM): 13nm
Description
Type: Excitation Filter Wavelength (CWL): 602nm Bandwidth (FWHM): 13nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Excitation Filters (0° AOI) - HQ602/13x - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Excitation Filters (0° AOI)
HQ602/13x
Widefield Microscopy Excitation Filters (0° AOI) HQ602/13x
Type: Excitation Filter Wavelength (CWL): 602nm Bandwidth (FWHM): 13nm
  • Type: Excitation Filter
  • Wavelength (CWL): 602nm
  • Bandwidth (FWHM): 13nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number HQ602/13x
Product Name Widefield Microscopy Excitation Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared; Visible
Filter Shape Circular
View Details
Bandpass Filter, 25.4 mm, 420±2 nm Center, 10±2 nm FWHM - 10BPF10-420 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Bandpass Filters
Filter Diameter, Side Length, or Rectangular Length 20.2 mm (0.7953 inch)
Thickness 7.62 mm (0.3000 inch)
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details