HQ567/15M -- WIDEFIELD MICROSCOPY EMISSION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Emission Filters (0° AOI)
HQ567/15m
Description
Type: Emission Filter Wavelength (CWL): 567nm Bandwidth (FWHM): 15nm
Description
Type: Emission Filter Wavelength (CWL): 567nm Bandwidth (FWHM): 15nm
Suppliers
Widefield Microscopy Emission Filters (0° AOI)
HQ567/15m
Type: Emission Filter Wavelength (CWL): 567nm Bandwidth (FWHM): 15nm
- Type: Emission Filter
- Wavelength (CWL): 567nm
- Bandwidth (FWHM): 15nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
HQ567/15m |
|
Product Name
|
Widefield Microscopy Emission Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Emission Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Filter Shape
Circular
Filter Diameter, Side Length, or Rectangular Length
50.8 mm (2 inch)
View Details
Filter Type
Long Pass Filters; Dielectric Longpass Filter
Filter Diameter, Side Length, or Rectangular Length
25.4 mm (1 inch)
Rectangular Width
25.4 mm (1 inch)
View Details
Filter Type
Bandpass / Interference Filters
Filter Shape
Circular
Filter Diameter, Side Length, or Rectangular Length
25 mm (0.9843 inch)
View Details