Chroma Technology Corp. Widefield Microscopy Excitation Filters (0° AOI) HQ530/30x

Description
Type: Excitation Filter Wavelength (CWL): 530nm Bandwidth (FWHM): 30nm
Description
Type: Excitation Filter Wavelength (CWL): 530nm Bandwidth (FWHM): 30nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Excitation Filters (0° AOI) - HQ530/30x - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Excitation Filters (0° AOI)
HQ530/30x
Widefield Microscopy Excitation Filters (0° AOI) HQ530/30x
Type: Excitation Filter Wavelength (CWL): 530nm Bandwidth (FWHM): 30nm
  • Type: Excitation Filter
  • Wavelength (CWL): 530nm
  • Bandwidth (FWHM): 30nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number HQ530/30x
Product Name Widefield Microscopy Excitation Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Infrared
Filter Shape Circular
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 0.9 OD at 632.8 nm - FRQ-ND09 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Neutral Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Neutral Density Filters
Thickness 0.5000 to 3 mm (0.0197 to 0.1181 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details