HQ471/39X -- WIDEFIELD MICROSCOPY EXCITATION FILTERS (0° AOI)
Chroma Technology Corp.
Widefield Microscopy Excitation Filters (0° AOI)
HQ471/39x
Description
Type: Excitation Filter Wavelength (CWL): 471nm Bandwidth (FWHM): 39nm
Description
Type: Excitation Filter Wavelength (CWL): 471nm Bandwidth (FWHM): 39nm
Suppliers
Widefield Microscopy Excitation Filters (0° AOI)
HQ471/39x
Type: Excitation Filter Wavelength (CWL): 471nm Bandwidth (FWHM): 39nm
- Type: Excitation Filter
- Wavelength (CWL): 471nm
- Bandwidth (FWHM): 39nm
Supplier's Site
Technical Specifications
|
Product Category
|
Optical Filters |
|
Product Number
|
HQ471/39x |
|
Product Name
|
Widefield Microscopy Excitation Filters (0° AOI) |
|
Filter Type
|
Bandpass / Interference Filters; Excitation Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Gurley Precision Instruments
Filter Type
Neutral Density Filters
Application
Visible
Filter Shape
Circular
View Details
Filter Type
Color Filters; Long Pass Filters; Colored Glass Alternative Longpass Filter
Filter Diameter, Side Length, or Rectangular Length
50.8 mm (2 inch)
Rectangular Width
50.8 mm (2 inch)
View Details
Changchun Yutai Optics Co., Ltd.
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible; Ultraviolet
Thickness
0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter Type
Bandpass / Interference Filters
Application
Infrared; Visible
Filter Shape
Rectangular
View Details