Chroma Technology Corp. Widefield Microscopy Emission Filters (0° AOI) ET810/90m

Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 810nm Bandwidth (FWHM): 90nm
Description
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 810nm Bandwidth (FWHM): 90nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Emission Filters (0° AOI) - ET810/90m - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Emission Filters (0° AOI)
ET810/90m
Widefield Microscopy Emission Filters (0° AOI) ET810/90m
Type: Emission Filter Coating: Sputter/Hard Coated Wavelength (CWL): 810nm Bandwidth (FWHM): 90nm
  • Type: Emission Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 810nm
  • Bandwidth (FWHM): 90nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ET810/90m
Product Name Widefield Microscopy Emission Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Emission Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Circular
View Details
Bandpass Filter, Fluorescence, 25.0 mm, 450 nm Center, 50 nm Bandwidth - HPX450-50 - Newport MKS
Specs
Filter Type Bandpass / Interference Filters; Fluorescence Excitation Filter
Filter Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 4.3 mm (0.1693 inch)
View Details
Optical Notch Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
Surface Quality 60-40 Scratch / Dig; 80-50 Scratch / Dig
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details