Chroma Technology Corp. Widefield Microscopy Excitation Filters (0° AOI) ET710/75x

Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 710nm Bandwidth (FWHM): 75nm
Description
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 710nm Bandwidth (FWHM): 75nm

Suppliers

Company
Product
Description
Supplier Links
Widefield Microscopy Excitation Filters (0° AOI) - ET710/75x - Chroma Technology Corp.
Bellows Falls, VT, USA
Widefield Microscopy Excitation Filters (0° AOI)
ET710/75x
Widefield Microscopy Excitation Filters (0° AOI) ET710/75x
Type: Excitation Filter Coating: Sputter/Hard Coated Wavelength (CWL): 710nm Bandwidth (FWHM): 75nm
  • Type: Excitation Filter
  • Coating: Sputter/Hard Coated
  • Wavelength (CWL): 710nm
  • Bandwidth (FWHM): 75nm
Supplier's Site

Technical Specifications

  Chroma Technology Corp.
Product Category Optical Filters
Product Number ET710/75x
Product Name Widefield Microscopy Excitation Filters (0° AOI)
Filter Type Bandpass / Interference Filters; Excitation Filter
Unlock Full Specs
to access all available technical data

Similar Products

Gurley Precision Instruments
Specs
Filter Type Neutral Density Filters
Application Visible
Filter Shape Rectangular
View Details
Metallic ND Filter, UV Fused Silica, 25.4 mm, 3.0 OD at 632.8 nm - FRQ-ND30 - Newport MKS
Specs
Filter Type Neutral Density Filters
Application Ultraviolet
Filter Diameter, Side Length, or Rectangular Length 25.4 mm (1 inch)
View Details
Bandpass Filters -  - Changchun Yutai Optics Co., Ltd.
Changchun Yutai Optics Co., Ltd.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible; Ultraviolet
Thickness 0.5000 to 6 mm (0.0197 to 0.2362 inch)
View Details
Filter -  - CRYSTECH, Inc.
CRYSTECH, Inc.
Specs
Filter Type Bandpass / Interference Filters
Application Infrared; Visible
Filter Shape Rectangular
View Details